The MCU45P04B-TP is a P-channel MOSFET in a DPAK (TO-252) package, designed for high-efficiency switching applications. It has a drain-source voltage rating of -40 V and a continuous drain current of -45 A at 25°C, reducing to -28 A at 100°C. The device features a maximum on-resistance of 21 mΩ at -4.5 V gate-source voltage and 14 mΩ at -10 V. It supports a total power dissipation of 56 W and has a thermal resistance of 50°C/W junction-to-ambient. The MOSFET meets RoHS compliance and is halogen-free, with an operating junction temperature range of -55°C to +150°C. The package dimensions conform to the DPAK standard with a height of 6.20 mm maximum.
Datasheet Summary Powered by GS/AI
The MCU45P04B-TP is a P-channel MOSFET in a DPAK (TO-252) package, designed for high-efficiency switching applications. It has a drain-source voltage rating of -40 V and a continuous drain current of -45 A at 25°C, reducing to -28 A at 100°C. The device features a maximum on-resistance of 21 mΩ at -4.5 V gate-source voltage and 14 mΩ at -10 V. It supports a total power dissipation of 56 W and has a thermal resistance of 50°C/W junction-to-ambient. The MOSFET meets RoHS compliance and is halogen-free, with an operating junction temperature range of -55°C to +150°C. The package dimensions conform to the DPAK standard with a height of 6.20 mm maximum.