The MCU40P06Y is a P-channel MOSFET using Split Gate Trench technology, designed for high-efficiency switching applications. It is packaged in a DPAK (TO-252) case with dimensions of 10.40 mm maximum length and 6.70 mm maximum width. The device has a drain-source voltage rating of -60 V, a continuous drain current of -40 A at 25°C and -25 A at 100°C, and a maximum power dissipation of 83 W. Thermal resistance is 50°C/W from junction to ambient and 1.5°C/W from junction to case. It features a gate-source threshold voltage range of -1 V to -2.5 V and a maximum on-resistance of 32 mΩ at -10 V gate-source voltage. The MOSFET is RoHS compliant, halogen-free, meets UL 94 V-0 flammability rating, and operates from -55°C to +150°C junction temperature. The ordering suffix '-TP' indicates tape and reel packaging, but the electrical and physical characteristics are the same as the base part MCU40P06Y.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU40P06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |