The MCU40P06 is a P-channel MOSFET designed for switching applications, housed in a DPAK package with dimensions of 9.80 to 10.40 mm in length, 6.00 to 6.20 mm in width, and 2.18 to 2.39 mm in height. It supports a drain-source voltage of -60 V and a continuous drain current of -40 A at 25°C, with a maximum power dissipation of 104 W. The device has a junction-to-case thermal resistance of 1.2°C/W and operates within a junction temperature range of -55°C to +150°C. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The gate threshold voltage ranges from -1 V to -3 V, and the on-resistance is 17.5 mΩ at -10 V gate drive. The part features a pulsed drain current of -160 A and a single-pulsed avalanche energy of 55 mJ.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU40P06-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |