Micro Commercial Components Corp. Single FETs, MOSFETs MCU3D3N06YL-TP

Description
N-CHANNEL MOSFET,DPAK
Request a Quote
Description
N-CHANNEL MOSFET,DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCU3D3N06YL-TP is an N-channel MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 99 A at 100°C, and a pulsed drain current of 628 A. The device features split gate trench technology, operates from -55°C to 150°C, and has a thermal resistance of 0.9°C/W junction-to-case and 45°C/W junction-to-ambient. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The DPAK dimensions are 6.20 mm x 6.70 mm x 2.40 mm. The -TP suffix indicates tape and reel packaging.

Datasheet Summary
Powered by GS/AI

MCU3D3N06YL-TP is an N-channel MOSFET in a DPAK (TO-252) package, designed for switching applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 99 A at 100°C, and a pulsed drain current of 628 A. The device features split gate trench technology, operates from -55°C to 150°C, and has a thermal resistance of 0.9°C/W junction-to-case and 45°C/W junction-to-ambient. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. The DPAK dimensions are 6.20 mm x 6.70 mm x 2.40 mm. The -TP suffix indicates tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU3D3N06YL-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU3D3N06YL-TPTR-ND
Single FETs, MOSFETs 353-MCU3D3N06YL-TPTR-ND
N-CHANNEL MOSFET,DPAK

N-CHANNEL MOSFET,DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU3D3N06YL-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
Single Bipolar Transistors - BC807-25W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers