Micro Commercial Components Corp. Single FETs, MOSFETs MCU20P10-TP

Description
P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCU20P10-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU20P10-TPMSCT-ND
Single FETs, MOSFETs MCU20P10-TPMSCT-ND
P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - MCU20P10-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU20P10-TPMSTR-ND
Single FETs, MOSFETs MCU20P10-TPMSTR-ND
P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - MCU20P10-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCU20P10-TPMSDKR-ND
Single FETs, MOSFETs MCU20P10-TPMSDKR-ND
P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

P-Channel 100V 20A (Tj) 70W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU20P10-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU20P10-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU20P10-TP
MOSFET P-CH 100V 20A DPAK

MOSFET P-CH 100V 20A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -100V, -12A, P Chann el Mosfet

MOSFET -100V, -12A, P Chann el Mosfet

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCU20P10-TPMSCT-ND MCU20P10-TP MCU20P10-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details