Micro Commercial Components Corp. Single FETs, MOSFETs MCU20N10-TP

Description
N-Channel 100V 20A 47W Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 20A 47W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU20N10-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU20N10-TPTR-ND
Single FETs, MOSFETs 353-MCU20N10-TPTR-ND
N-Channel 100V 20A 47W Surface Mount D-Pak

N-Channel 100V 20A 47W Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCU20N10-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU20N10-TPCT-ND
Single FETs, MOSFETs 353-MCU20N10-TPCT-ND
MOSFET N-CH 100V DPAK

MOSFET N-CH 100V DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCU20N10-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU20N10-TPDKR-ND
Single FETs, MOSFETs 353-MCU20N10-TPDKR-ND
MOSFET N-CH 100V DPAK

MOSFET N-CH 100V DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350556-MCU20N10-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350556-MCU20N10-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350556-MCU20N10-TP
Win Source Part Number: 1350556-MCU20N10-TP Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Power Dissipation (Max): 47W Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: D-Pak Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Micro Commercial Co Base Product Number: MCU20 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 20A Rds On (Max) @ Id, Vgs: 48mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2014 pF @ 50 V

Win Source Part Number: 1350556-MCU20N10-TP
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Power Dissipation (Max): 47W
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: D-Pak
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Micro Commercial Co
Base Product Number: MCU20
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 20A
Rds On (Max) @ Id, Vgs: 48mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2014 pF @ 50 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCU20N10-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCU20N10-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCU20N10-TP
MOSFET N-CH 100V DPAK

MOSFET N-CH 100V DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-MCU20N10-TPTR-ND 1350556-MCU20N10-TP MCU20N10-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details