MCU1K4N95SH-TP is an N-channel MOSFET in a DPAK (TO-252) package, rated for 950 V drain-source voltage and continuous drain current of 5 A at 25°C, decreasing to 3.1 A at 100°C. It has a maximum on-resistance of 1.49 Ω at 10 V gate drive and 2.5 A drain current, with a total gate charge of 16 nC. The device supports single-pulsed avalanche energy up to 66 mJ and operates within a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 1.5°C/W, and to ambient is 50°C/W when mounted on a 1 in² FR-4 board. The part is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU1K4N95SH-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |