Texas Instruments CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16321Q5C

Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet
Description
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Dallas, TX, United States
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET
CSD16321Q5C
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET CSD16321Q5C
DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5C - 013346-CSD16321Q5C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5C
013346-CSD16321Q5C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5C 013346-CSD16321Q5C
Manufacturer: Texas Instruments Win Source Part Number: 013346-CSD16321Q5C Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 8V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSON-CLIP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 19nC @ 4.5V Max Input Capacitance: 3100pF @ 12.5V Maximum Gate-Source Voltage: +10V, -8V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V Alternative Parts (Cross-Reference): BSZ018NE2LSI; CSD16407Q5C; CSD16325Q5C; CSD16321Q5C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013346-CSD16321Q5C
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 8V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSON-CLIP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 31A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 3100pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 25A, 8V
Alternative Parts (Cross-Reference): BSZ018NE2LSI; CSD16407Q5C; CSD16325Q5C; CSD16321Q5C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25V 31A MOSFET Transistor
278-CSD16321Q5C
25V 31A MOSFET Transistor 278-CSD16321Q5C
N-CH Power MOSFET 25V 31A VSON-CLIP EP SMT Product overview: CSD16321Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16321Q5C can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 25V 31A VSON-CLIP EP SMT Product overview: CSD16321Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16321Q5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-25643-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-25643-2-ND
Single FETs, MOSFETs 296-25643-2-ND
N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 31A (Ta), 100A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16321Q5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16321Q5C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16321Q5C
MOSFET N-CH 25V 31A/100A 8VSON

MOSFET N-CH 25V 31A/100A 8VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number CSD16321Q5C 013346-CSD16321Q5C 278-CSD16321Q5C 296-25643-2-ND CSD16321Q5C
Product Name CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16321Q5C 25V 31A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
rDS(on) 0.0026 ohms
IDSS 200000 milliamps
QG 14 nC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1145567-UCC27288DR - Win Source Electronics
Specs
TJ -40 to 140 C (-40 to 284 F)
Package Type SOT3
View Details
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0015 ohms
View Details
8 suppliers
CSD16410Q5A N-Channel NexFET™ Power MOSFET - CSD16410Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0120 ohms
View Details
7 suppliers