The MCU12P06Y is a P-channel MOSFET designed for switching applications, housed in a DPAK (TO-252) package measuring 10.40 mm maximum length by 6.70 mm maximum width. It has a drain-source voltage rating of -60 V, a continuous drain current of -12 A at 25°C, and a total power dissipation of 30 W. The device features a junction temperature range of -55°C to +150°C, with a thermal resistance of 4.23°C/W from junction to case. Its on-resistance is specified up to 120 mΩ at -4.5 V gate drive, and it meets UL 94 V-0 flammability standards with a halogen-free, RoHS-compliant finish. The device is qualified for moisture sensitivity level 3.
MOSFET P-CH 60V 12A DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU12P06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |