P-channel MOSFET in a DPAK (TO-252) package for switching applications, with a drain-source voltage rating of -150 V, continuous drain current of -25 A at 25°C, and a total power dissipation of 147 W. The device features split-gate trench technology, thermal resistance of 50°C/W junction-to-ambient and 0.85°C/W junction-to-case, and operates from -55°C to +150°C. It meets UL 94 V-0 flammability rating, is RoHS compliant, and halogen-free. Single pulse avalanche energy is 210 mJ, with a gate threshold voltage range of -1.0 V to -2.5 V and on-resistance of 81 to 110 mΩ at -10 V gate drive.
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU105P15YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |