Micro Commercial Components Corp. Single FETs, MOSFETs MCU09N20A-TP

Description
MOSFET
Request a Quote
Description
MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU09N20A is a 200 V N-channel MOSFET in a DPAK (TO-252) package, designed for fast switching and high power dissipation applications. It has a continuous drain current of 9 A at 25°C and 5.7 A at 100°C, with a maximum pulsed drain current of 36 A. The device exhibits a drain-source on-resistance of 227 to 300 mΩ at 10 V gate voltage and 4.5 A drain current. Thermal resistance is 1.2°C/W junction-to-case and 46°C/W junction-to-ambient. The gate threshold voltage ranges from 1 to 2 V, and the total gate charge is 40 nC. The package meets UL 94 V-0 flammability rating, is halogen-free, RoHS compliant, and has a moisture sensitivity level of 3. Operating junction temperature ranges from -55°C to +150°C. The ordering code -TP indicates tape and reel packaging, which is consistent with the series described.

Datasheet Summary
Powered by GS/AI

The MCU09N20A is a 200 V N-channel MOSFET in a DPAK (TO-252) package, designed for fast switching and high power dissipation applications. It has a continuous drain current of 9 A at 25°C and 5.7 A at 100°C, with a maximum pulsed drain current of 36 A. The device exhibits a drain-source on-resistance of 227 to 300 mΩ at 10 V gate voltage and 4.5 A drain current. Thermal resistance is 1.2°C/W junction-to-case and 46°C/W junction-to-ambient. The gate threshold voltage ranges from 1 to 2 V, and the total gate charge is 40 nC. The package meets UL 94 V-0 flammability rating, is halogen-free, RoHS compliant, and has a moisture sensitivity level of 3. Operating junction temperature ranges from -55°C to +150°C. The ordering code -TP indicates tape and reel packaging, which is consistent with the series described.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU09N20A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU09N20A-TPTR-ND
Single FETs, MOSFETs 353-MCU09N20A-TPTR-ND
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU09N20A-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 999491-CSD97395Q4MT - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Bipolar Transistors - 1219440 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details