Micro Commercial Components Corp. Single FETs, MOSFETs MCU052N06LK-TP

Description
N-CHANNEL MOSFET,DPAK
Request a Quote
Description
N-CHANNEL MOSFET,DPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCU052N06LK-TP is an N-channel MOSFET in a DPAK (TO-252) package with a 60 V drain-source voltage rating and a continuous drain current of 15 A at 25°C, reducing to 9.5 A at 100°C. It features a trench MOSFET structure, a gate-source voltage rating of ±20 V, and a thermal resistance of 50°C/W junction-to-ambient. The device meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates from -55°C to +150°C. It has a typical on-resistance of 52 mΩ at 10 V gate drive, with a single-pulsed avalanche energy rating of 30 mJ. The part is HBM ESD Class 2 and moisture sensitivity level 1, and comes in tape-and-reel packaging.

Datasheet Summary
Powered by GS/AI

MCU052N06LK-TP is an N-channel MOSFET in a DPAK (TO-252) package with a 60 V drain-source voltage rating and a continuous drain current of 15 A at 25°C, reducing to 9.5 A at 100°C. It features a trench MOSFET structure, a gate-source voltage rating of ±20 V, and a thermal resistance of 50°C/W junction-to-ambient. The device meets UL 94 V-0 flammability requirements, is RoHS compliant, and operates from -55°C to +150°C. It has a typical on-resistance of 52 mΩ at 10 V gate drive, with a single-pulsed avalanche energy rating of 30 mJ. The part is HBM ESD Class 2 and moisture sensitivity level 1, and comes in tape-and-reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCU052N06LK-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCU052N06LK-TPTR-ND
Single FETs, MOSFETs 353-MCU052N06LK-TPTR-ND
N-CHANNEL MOSFET,DPAK

N-CHANNEL MOSFET,DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCU052N06LK-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
MOSFETs - 1826905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details