The MCU045P06YL is a P-channel MOSFET in a DPAK (TO-252) package with dimensions of 6.20 mm maximum height, 6.70 mm maximum length, and 2.40 mm maximum width. It has a drain-source voltage rating of -60 V, a continuous drain current of -23 A at 25°C, and a total power dissipation of 50 W. The junction-to-ambient thermal resistance is 52°C/W, and the junction-to-case thermal resistance is 3°C/W. The operating and storage junction temperature range is -55°C to +175°C. The device is halogen-free, RoHS compliant, and meets UL 94 V-0 flammability rating.
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU045P06YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |