MCU01N60-TP is an N-channel MOSFET in a DPAK (TO-252) package for switching applications, with a 600 V drain-source voltage rating and a continuous drain current of 1 A. It features a thermal resistance of 60°C/W junction to ambient and 7.3°C/W junction to case, and operates from -55°C to +150°C. The device has a typical on-resistance of 8.5 Ω at 10 V gate bias and a single pulse avalanche energy rating of 30 mJ. It is RoHS compliant and meets UL 94 V-0 flammability criteria.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU01N60-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |