The MCU015P06YQ is a P-channel MOSFET in a DPAK (TO-252) package, designed for automotive applications with full AEC-Q101 qualification. It has a drain-source voltage rating of -60 V, a continuous drain current of -40 A at 100°C, and a pulsed drain current of -228 A. The device features a maximum junction temperature of +175°C, thermal resistance of 1.5°C/W junction-to-case, and a total power dissipation of 100 W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The on-resistance is 15 mΩ at -10 V gate-source voltage and -30 A drain current. The package dimensions are 6.70 mm by 6.20 mm, with a lead spacing of 2.90 mm. The part is supplied in tape and reel packaging (2.5K pcs/reel).
P-CHANNEL MOSFET,DPAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCU015P06YQ-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |