N-channel MOSFET for automotive applications, housed in a TOLL-8L package measuring 10.58 mm by 9.70 mm by 3.30 mm, with a maximum drain-source voltage of 40 V and continuous drain current of 270 A at 25°C. The device features split gate trench technology, a thermal resistance of 0.32°C/W junction-to-case, and operates from -55°C to +175°C. It is AEC-Q101 qualified, RoHS compliant, and halogen-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCTL270N04YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |