P-channel MOSFET in SOT-223 package with -60 V drain-source voltage rating, continuous drain current of -5 A at 25°C, and drain-source on-resistance of up to 70 mΩ at -4.5 V gate drive. Thermal resistance is 125°C/W, operating junction temperature ranges from -55°C to +150°C, and it features split gate trench technology with RoHS compliance. Package dimensions are 6.30 to 6.70 mm in length, 3.30 to 3.70 mm in width, and 6.70 to 7.30 mm in height. The device is halogen-free and meets UL 94 V-0 flammability rating.
P-CHANNEL MOSFET,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT055P06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |