N-channel MOSFET in SOT-223 package, with a 100 V drain-source voltage rating, continuous drain current of 4 A at 25°C and 2.5 A at 100°C, and a maximum power dissipation of 2.5 W. It features a typical on-resistance of 90 mΩ at 10 V gate-source voltage and 4 A drain current, a gate threshold voltage range of 1.1 V to 3.0 V, and operates from -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Thermal resistance is 50°C/W from junction to ambient. Package dimensions are 6.30 to 6.70 mm in height, 3.30 to 3.70 mm in width, and 6.70 to 7.30 mm in length.
N-CHANNEL MOSFET,SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCT04N10A-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |