The MCS2305B is a P-channel trench power MOSFET in a TSSOP-8 package, designed for low-voltage switching applications. It has a drain-source voltage rating of -20 V and a continuous drain current of -8.2 A at 25°C, reducing to -6.5 A at 70°C. The device supports a pulsed drain current of -32 A and a total power dissipation of 1.04 W. Thermal resistance is 120°C/W from junction to ambient on a 1 in² FR-4 board with 2 oz copper. The gate-source voltage is rated at ±8 V, with a gate threshold voltage ranging from -0.55 V to -0.9 V. On-resistance is 9 to 11 mΩ at -2.5 V gate voltage. The package is RoHS compliant when marked with the "P" suffix; the "-HF" suffix indicates halogen-free materials. The MOSFET meets UL 94 V-0 flammability requirements and is rated for operating and storage temperatures from -55°C to +150°C.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCS2305B-TP-HFTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |