MCQD09N06Y-TP is a dual N-channel MOSFET in an SOP-8 package, designed for power switching applications. It has a 60 V drain-source voltage rating, continuous drain current of 9 A at 25°C and 5.7 A at 100°C, and a maximum power dissipation of 1.7 W. The on-resistance is 15 mΩ at 10 V gate-source bias and 9 A drain current, with a thermal resistance of 75°C/W. The device operates from -55°C to +150°C, has a gate-source voltage rating of ±20 V, and meets UL 94 V-0 flammability rating. It is RoHS compliant, halogen-free, and supplied in tape and reel packaging.
MOSFET 2N-CH 60V 9A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD09N06Y-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |