Dual P-channel MOSFET in an SOP-8 package, designed for switching applications. The device has a drain-source voltage rating of -40 V, continuous drain current of -8 A at 25°C and -5 A at 100°C, and a total power dissipation of 1.6 W. Thermal resistance is 78°C/W junction to ambient. Junction and storage temperature range is -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Package dimensions are 6.50 mm × 4.61 mm with a 1.27 mm pitch. Meets the requirements for moisture sensitivity level 3.
MOSFET 2P-CH 40V 8A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQD08P04-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |