The MCQ4559A is a dual N- and P-channel MOSFET in an SOP-8 package, measuring 6.50 mm x 4.61 mm, designed for general-purpose switching applications. It has a drain-source voltage rating of 60 V for the N-channel and -60 V for the P-channel, with continuous drain currents of 4.5 A and -3.5 A at 25°C, respectively. The device features a maximum power dissipation of 2.0 W, a junction temperature range of -55°C to +150°C, and a thermal resistance of 62.5°C/W. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Moisture sensitivity level is 3.
MOSFET N/P-CH 60V 4.5A/3.5A 8SOP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ4559A-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |