P-Channel 30V 10A (Ta) 4.5W (Tj) Surface Mount 8-SOP
P-Channel 30V 10A (Ta) 4.5W (Tj) Surface Mount 8-SOP
P-Channel 30V 10A (Ta) 4.5W (Tj) Surface Mount 8-SOP
P-CHANNEL MOSFET,SOP-8
P-CHANNEL MOSFET,SOP-8
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 353-MCQ4435A-TPCT-ND | MCQ4435A-TP | MCQ4435A-TP |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 30 volts |