MCQ03NP10L-TP is a dual N- and P-channel MOSFET in an SOP-8 package, designed for low-voltage switching applications. It has a drain-source voltage rating of 100 V for the N-channel and -100 V for the P-channel, with continuous drain currents of 5 A and -3 A at 25°C, respectively. The device features a thermal resistance of 90°C/W, a junction temperature range of -55°C to +150°C, and meets UL 94 V-0 flammability ratings. It is RoHS compliant and halogen-free. The package dimensions are 6.50 mm by 4.61 mm with a 1.27 mm pitch. The device is supplied in tape and reel packaging with 4,000 units per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCQ03NP10L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |