The MCP65N06 is an N-channel MOSFET designed for high-efficiency switching applications, housed in a TO-220AB package with dimensions of 16.10 mm maximum length, 10.30 mm maximum width, and 4.77 mm maximum height. It has a drain-source voltage rating of 60 V, a continuous drain current of 41 A at 100°C, and a maximum power dissipation of 104 W. The device features a typical on-resistance of 8 mΩ at 10 V gate voltage and 20 A drain current, with a junction-to-case thermal resistance of 1.2°C/W and junction-to-ambient thermal resistance of 50°C/W. The operating junction temperature range is -55°C to +150°C, and it meets UL 94 V-0 flammability rating and is RoHS compliant. The part is halogen-free and designed for use in applications requiring low losses and high reliability.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP65N06-BPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |