The MCP140N10Y-BP is an N-channel MOSFET in a TO-220AB package, designed for fast-switching applications. It has a drain-source voltage rating of 100 V, a continuous drain current of 140 A at 25°C case temperature, and a power dissipation of 210 W at 25°C case temperature. The device features a low on-resistance of 3.9 mΩ at 10 V gate-source voltage and 25°C, with maximum gate-source voltage of ±20 V. It operates across a junction temperature range of -55°C to +175°C and meets UL 94 V-0 flammability rating. The part is moisture sensitive level 1 and is available in bulk packaging with 1,000 pieces per box.
N-Channel 100V 140A (Tc) 220W (Tc) Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCP140N10Y-BP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |