N-CHANNEL MOSFET with split gate trench technology, rated for 60 V drain-source voltage and continuous drain current of 81 A at 25°C, 57 A at 100°C, in a DFN3333-8 (SWF) package. It meets AEC-Q101 qualification, has a thermal resistance of 1.6°C/W junction-to-case and 60°C/W junction-to-ambient,
N-CHANNEL MOSFET,DFN3333-8(SWF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCGWF7D2N06YLHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |