The MCGD10NP03-TP is a dual N- and P-channel MOSFET array in a DFN3333-D package, designed for efficient power switching applications. It has a continuous drain current rating of 10 A for the N-channel and -10 A for the P-channel, with a drain-source voltage rating of 30 V and -30 V respectively. The device operates within a junction temperature range of -55°C to +150°C and features a thermal resistance of 6°C/W from junction to case. It is halogen-free, meets UL 94 V-0 flammability rating, and is RoHS compliant. Both channels exhibit a typical gate threshold voltage of 1.8 V and -1.8 V, and the N-channel has a typical on-resistance of 17 mΩ at 10 A and 10 V gate-source voltage. The package dimensions are 3.35 mm x 3.35 mm, with a recommended PCB footprint supporting surface-mount assembly.
MOSFET N/P-CH 30V 10A DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCGD10NP03-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |