MCG45N10Y-TP is a 100 V N-channel MOSFET in a DFN3333 package measuring 3.20 to 3.30 mm square, designed for high-efficiency switching applications. It supports a continuous drain current of 45 A at 25°C and 28 A at 100°C, with a pulsed drain current rating of 180 A. The device has a maximum power dissipation of 48 W and a junction-to-ambient thermal resistance of 50°C/W when mounted on a 1 in² FR-4 board with 2 oz copper. The gate-source voltage range is ±20 V, and the operating junction temperature ranges from -55°C to +150°C. It features split gate trench technology, is halogen-free and RoHS compliant, and meets UL 94 V-0 flammability standards.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG45N10Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |