The MCG3D7N03L is an N-channel MOSFET using trench power LV technology, housed in a DFN3333 package measuring 3.20 to 3.30 mm on each side. It has a drain-source voltage rating of 30 V, continuous drain current of 100 A at 25°C and 63 A at 100°C, and a maximum total power dissipation of 62.5 W. Thermal resistance is 63°C/W from junction to ambient and 2°C/W from junction to case. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. It operates from -55°C to +150°C. The part number suffix '-TP' indicates tape and reel packaging, consistent with the series.
N-CHANNEL MOSFET,DFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG3D7N03L-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |