MCG35P04A is a P-channel MOSFET using trench power LV technology for high-speed switching, housed in a DFN3333 package measuring 3.20 mm to 3.30 mm in both length and width. It supports a drain-source voltage of -40 V and a continuous drain current of -35 A at 25 °C, with a total power dissipation of 59 W. The device has a maximum operating junction temperature of +150 °C and a thermal resistance of 54 °C/W from junction to ambient. Rated for RoHS compliance and halogen-free green specification, it meets UL 94 V-0 flammability rating.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG35P04A-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |