MCG30N10Y is an N-channel MOSFET using Split Gate Trench technology, packaged in a DFN3333 case measuring 3.20 to 3.30 mm in both length and width. It has a drain-source voltage rating of 100 V, continuous drain current of 30 A, and maximum power dissipation of 20.8 W. The thermal resistance from junction to case is 6°C/W, with an operating junction temperature range of -55°C to +150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The DFN3333 package supports surface mounting on minimum footprint pad area.
MOSFET N-CH DFN3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG30N10Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |