Micro Commercial Components Corp. 30V 30A MOSFET Transistor MCG30N03A-TP

Description
MOSFET N-CH 30V 30A DFN3333 Product overview: MCG30N03A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG30N03A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30A DFN3333 Product overview: MCG30N03A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG30N03A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A MOSFET Transistor
278-MCG30N03A-TP
30V 30A MOSFET Transistor 278-MCG30N03A-TP
MOSFET N-CH 30V 30A DFN3333 Product overview: MCG30N03A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG30N03A-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A DFN3333 Product overview: MCG30N03A-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCG30N03A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCG30N03A-TP - 919436-MCG30N03A-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCG30N03A-TP
919436-MCG30N03A-TP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCG30N03A-TP 919436-MCG30N03A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 919436-MCG30N03A-TP Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 30A (Tc) 20W (Tc) Surface Mount DFN3333-8 Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCG30N03 Categories: Discrete Semiconductor Products Case / Package: DFN3333-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.29.0095 Other Part Number: 353-MCG30N03A-TPTR, 353-MCG30N03A-TPDKR, 353-MCG30N03A-TPCT

Manufacturer: Micro Commercial Co
Win Source Part Number: 919436-MCG30N03A-TP
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 30A (Tc) 20W (Tc) Surface Mount DFN3333-8
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCG30N03
Categories: Discrete Semiconductor Products
Case / Package: DFN3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.29.0095
Other Part Number: 353-MCG30N03A-TPTR, 353-MCG30N03A-TPDKR, 353-MCG30N03A-TPCT

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG30N03A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG30N03A-TPTR-ND
Single FETs, MOSFETs 353-MCG30N03A-TPTR-ND
N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG30N03A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG30N03A-TPCT-ND
Single FETs, MOSFETs 353-MCG30N03A-TPCT-ND
N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

Buy Now Datasheet
Single FETs, MOSFETs - 353-MCG30N03A-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCG30N03A-TPDKR-ND
Single FETs, MOSFETs 353-MCG30N03A-TPDKR-ND
N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

N-Channel 30V 30A (Tc) 20W (Tc) Surface Mount DFN3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCG30N03A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCG30N03A-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCG30N03A-TP
MOSFET N-CH 30V 30A DFN3333

MOSFET N-CH 30V 30A DFN3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-MCG30N03A-TP 919436-MCG30N03A-TP 353-MCG30N03A-TPTR-ND MCG30N03A-TP
Product Name 30V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCG30N03A-TP Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 27000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data