MCG20P06Y-TP is a P-channel MOSFET with split gate trench technology, housed in a DFN3333-8 package measuring 3.30 mm by 3.30 mm. It has a drain-source voltage rating of -60 V, a continuous drain current of -20 A at 25℃, and a pulsed drain current of -80 A. The device has a maximum power dissipation of 39 W, a junction-to-case thermal resistance of 3.2 °C/W, and an operating junction temperature range of -55℃ to 150℃. It meets RoHS compliance and is halogen-free, with epoxy meeting UL 94 V-0 flammability rating. The pull-up package is tape and reel, with 5,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG20P06Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |