The MCG20P06 is a P-channel MOSFET designed for switching applications, housed in a DFN3333 package measuring 3.20 to 3.30 mm on each side. It has a drain-source voltage rating of -60 V and continuous drain current of -20 A at 25°C, reducing to -12 A at 100°C. The device supports a total power dissipation of 25 W and has a junction-to-ambient thermal resistance of 50°C/W. The gate-source voltage rating is ±20 V, with a threshold voltage range of -1 V to -3 V. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Junction and storage temperatures range from -55°C to +150°C, and moisture sensitivity level is 3.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG20P06-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |