The MCG10N15A-TP is an N-channel MOSFET in a DFN3030-8 package, designed for high-efficiency switching applications. It has a drain-source voltage rating of 150 V and a continuous drain current of 10 A, with a maximum power dissipation of 20.8 W. The device features a maximum on-resistance of 75 mΩ at 10 A and 10 V gate-source voltage, and a thermal resistance of 6°C/W junction to case. Operating junction and storage temperatures range from -55°C to +150°C. The package meets UL 94 V-0 flammability rating, is halogen-free, and RoHS compliant. Moisture sensitivity level is 1.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCG10N15A-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |