MCBS260N10Y-TP is an N-channel MOSFET in a TO-263-7 package, designed for high-power switching applications. It has a drain-source voltage rating of 100 V, a continuous drain current of 260 A at 25°C, and a pulsed drain current of 1040 A. The device features a maximum junction temperature of 175°C, with a thermal resistance from junction to case of 0.4°C/W and 40°C/W from junction to ambient. It supports a total power dissipation of 375 W and has an avalanche energy rating of 1122 mJ. The gate threshold voltage ranges from 2 to 4 V, and the typical on-resistance is 1.8 mΩ at 10 V gate drive. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
N-CHANNEL MOSFET,TO-263-7
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCBS260N10Y-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |