Micro Commercial Components Corp. Single FETs, MOSFETs MCBS220N04Y-TP

Description
N-CHANNEL MOSFET,TO-263-7
Request a Quote
Description
N-CHANNEL MOSFET,TO-263-7
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCBS220N04Y is an N-channel MOSFET in a TO-263-7 package for high-power switching. It rated for 40 V drain-source voltage and 220 A continuous drain current at 25°C, with 188 W maximum power dissipation. Thermal resistance is 0.8°C/W junction-to-case and 40°C/W junction-to-ambient. Operating and storage temperature range is -55°C to +175°C. Gate threshold voltage is 2.0-4.0 V; on-resistance is 0.85-2.6 mΩ at VGS=10 V and ID=20 A. Avalanche energy is 760 mJ; reverse recovery charge is 96 nC. The epoxy meets UL 94 V-0 and is halogen-free. RoHS compliant. Package dimensions: 9.96-10.36 mm width, 4.24-4.64 mm length, 14.61-15.88 mm height.

Datasheet Summary
Powered by GS/AI

MCBS220N04Y is an N-channel MOSFET in a TO-263-7 package for high-power switching. It rated for 40 V drain-source voltage and 220 A continuous drain current at 25°C, with 188 W maximum power dissipation. Thermal resistance is 0.8°C/W junction-to-case and 40°C/W junction-to-ambient. Operating and storage temperature range is -55°C to +175°C. Gate threshold voltage is 2.0-4.0 V; on-resistance is 0.85-2.6 mΩ at VGS=10 V and ID=20 A. Avalanche energy is 760 mJ; reverse recovery charge is 96 nC. The epoxy meets UL 94 V-0 and is halogen-free. RoHS compliant. Package dimensions: 9.96-10.36 mm width, 4.24-4.64 mm length, 14.61-15.88 mm height.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCBS220N04Y-TP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCBS220N04Y-TP-ND
Single FETs, MOSFETs 353-MCBS220N04Y-TP-ND
N-CHANNEL MOSFET,TO-263-7

N-CHANNEL MOSFET,TO-263-7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCBS220N04Y-TP-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1660586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Sot-363 (sc-88)
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R120M1T - AIMZH120R120M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
60 V, 310 mA N-channel Trench MOSFET - 2N7002PW,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
9 suppliers