MCB95N04Y-TP is an N-channel MOSFET in a D2-PAK package, designed for high-current switching applications. It has a drain-source voltage rating of 40 V, a continuous drain current of 95 A at 25°C, and a maximum junction temperature of 175°C. The device features a low on-resistance of 2.3 to 3.0 mΩ at 10 V gate drive and 20 A drain current. It meets UL 94 V-0 flammability rating and is RoHS compliant. Thermal resistance is 1.8°C/W junction to case and 40°C/W junction to ambient on a 1 in² FR-4 board. The part is housed in a D2-PAK package with dimensions of 9.40 mm × 10.60 mm × 4.80 mm and is suitable for surface-mount assembly. It is supplied in tape and reel packaging with 800 pieces per reel.
N-CHANNEL MOSFET,D2-PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB95N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |