Micro Commercial Components Corp. Single FETs, MOSFETs MCB5D0N06YHHE3-TP

Description
N-CHANNEL MOSFET,D2-PAK
Request a Quote
Description
N-CHANNEL MOSFET,D2-PAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MCB5D0N06YHHE3 is an N-channel MOSFET in a D2-PAK package, designed for high-current switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 90 A at 25°C, decreasing to 63 A at 100°C. The device features split gate trench technology, with a typical on-resistance of 3.9 mΩ at 10 V gate voltage and 40 A drain current. Thermal resistance is 1.6°C/W junction-to-case and 40°C/W junction-to-ambient. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperature ranges extend from -55°C to +175°C.

Datasheet Summary
Powered by GS/AI

MCB5D0N06YHHE3 is an N-channel MOSFET in a D2-PAK package, designed for high-current switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 90 A at 25°C, decreasing to 63 A at 100°C. The device features split gate trench technology, with a typical on-resistance of 3.9 mΩ at 10 V gate voltage and 40 A drain current. Thermal resistance is 1.6°C/W junction-to-case and 40°C/W junction-to-ambient. It is AEC-Q101 qualified, RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperature ranges extend from -55°C to +175°C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCB5D0N06YHHE3-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCB5D0N06YHHE3-TPTR-ND
Single FETs, MOSFETs 353-MCB5D0N06YHHE3-TPTR-ND
N-CHANNEL MOSFET,D2-PAK

N-CHANNEL MOSFET,D2-PAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCB5D0N06YHHE3-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
4 suppliers