P-channel MOSFET with a D2-PAK package, designed for high-current switching applications. It has a drain-source voltage rating of -40 V, a continuous drain current of -130 A at 25°C, and a pulsed drain current of -520 A. The device features a low on-resistance of up to 3.5 mΩ at -4.5 V gate drive, a gate threshold voltage range of -1.0 V to -2.5 V, and a thermal resistance of 40°C/W junction to ambient. The junction and storage temperature range is -55°C to +150°C. The epoxy encapsulant meets UL 94 V-0 flammability rating, and the device is RoHS compliant and halogen-free. It is rated for single pulse avalanche energy of 1225 mJ and has a gate charge of 178 nC.
P-CHANNEL MOSFET,D2-PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB2D4P04YL-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |