The MCB220N04Y is an N-channel MOSFET using Split Gate Trench technology, packaged in a D2-PAK with dimensions of 15.87 mm × 10.66 mm × 3.32 mm. It has a drain-source voltage rating of 40 V, continuous drain current of 220 A at 25°C, and total power dissipation of 250 W. Thermal resistance is 45°C/W junction-to-ambient and 0.6°C/W junction-to-case. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperature ranges are -55°C to +175°C, with an avalanche energy rating of 900 mJ. The gate threshold voltage ranges from 2 V to 4 V, and drain-source on-resistance is 1.2 mΩ to 3.5 mΩ at 80 A. It features a continuous body diode current of 220 A, reverse recovery time of 58 ns, and total gate charge of 136 nC.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB220N04Y-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |