The MCB200N06YB is an N-channel MOSFET with split gate trench technology, designed for high-efficiency switching applications. It is packaged in a D2-PAK with dimensions ranging from 8.40 to 9.40 mm in length, 9.60 to 10.60 mm in width, and 14.60 to 15.87 mm in height. The device supports a maximum drain-source voltage of 60 V and a continuous drain current of 200 A at 25°C, reducing to 125 A at 100°C. Its maximum power dissipation is 260 W, with a thermal resistance of 28°C/W from junction to ambient. The on-resistance is 2.35 to 3.9 mΩ at 10 V gate voltage and 20 A drain current. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. The operating junction temperature range is -55°C to +150°C.
N-CHANNEL MOSFET,D2-PAK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCB200N06YB-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |