N-channel MOSFET for high-current switching, rated for 40 V drain-source voltage and 330 A continuous drain current at 25°C, packaged in a DFN5060-C case measuring 6.15 mm × 5.55 mm. It features split gate trench technology, thermal resistance of 50°C/W junction to ambient, and operates from -55°C to +175°C. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability rating. Maximum pulsed drain current is 1320 A, with total power dissipation of 187.5 W and avalanche energy of 2053 mJ.
MOSFET N-CH 40 330A DFN5060-C
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACL330N04YHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |