Micro Commercial Components Corp. Single FETs, MOSFETs MCACL2D8N03YLK-TP

Description
MOSFETS
Request a Quote
Description
MOSFETS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCACL2D8N03YLK-TP is an N-channel MOSFET using Split Gate Trench Technology, packaged in a PDFN5060 case with dimensions of 5.0 mm by 6.0 mm. It has a drain-source voltage rating of 30 V and a continuous drain current of 130 A at 25°C, reducing to 82 A at 100°C. The device supports a pulsed drain current of 520 A and dissipates up to 71 W. Thermal resistance is 1.75°C/W junction-to-case and 60°C/W junction-to-ambient. It features a gate-source voltage limit of ±12 V, a gate threshold voltage range of 0.6 to 1.4 V, and a drain-source on-resistance of 2.5 to 3.5 mΩ at 10 V gate drive. The device includes a body diode with forward voltage of 1.2 V and reverse recovery time of 26 ns. Operating and storage temperatures range from -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The MCACL2D8N03YLK-TP is an N-channel MOSFET using Split Gate Trench Technology, packaged in a PDFN5060 case with dimensions of 5.0 mm by 6.0 mm. It has a drain-source voltage rating of 30 V and a continuous drain current of 130 A at 25°C, reducing to 82 A at 100°C. The device supports a pulsed drain current of 520 A and dissipates up to 71 W. Thermal resistance is 1.75°C/W junction-to-case and 60°C/W junction-to-ambient. It features a gate-source voltage limit of ±12 V, a gate threshold voltage range of 0.6 to 1.4 V, and a drain-source on-resistance of 2.5 to 3.5 mΩ at 10 V gate drive. The device includes a body diode with forward voltage of 1.2 V and reverse recovery time of 26 ns. Operating and storage temperatures range from -55°C to +150°C. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-MCACL2D8N03YLK-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-MCACL2D8N03YLK-TPTR-ND
Single FETs, MOSFETs 353-MCACL2D8N03YLK-TPTR-ND
MOSFETS

MOSFETS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-MCACL2D8N03YLK-TPTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219421 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 448-AIMBG75R025M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers