MCACD40NP03-TP is a dual N- and P-channel MOSFET in an 8-lead PDFN5060-8D package, designed for high-efficiency switching applications. The device has a 30V drain-source voltage rating for both channels, with continuous drain currents of 40A (N-channel) and -40A (P-channel) at 25°C. Thermal resistance is 50°C/W junction-to-ambient,
MOSFET N/P-CH 30V 40A 8PDFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD40NP03-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerLDFN |