Dual N-channel MOSFET in a DFN5060-8D package, rated for 100 V drain-source voltage and 4.9 A continuous drain current at 25°C, with a typical on-resistance of 260 mΩ at V_GS=10 V and I_D=3 A. Operating junction temperature range is -55°C to +150°C. Features low gate charge (8 nC), fast switching with 6.5 ns rise time, and reverse recovery time of 8 ns. Halogen-free, RoHS compliant, moisture sensitivity level 1. Thermal resistance is 75°C/W junction-to-ambient and 8.5°C/W junction-to-case.
DUAL N-CHANNEL MOSFET,PDFN5060-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD260N10L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerLDFN |