The MCACD032NP06L-TP is a dual N- and P-channel MOSFET in a PDFN5060-8D package, designed for switching applications. The device has a drain-source voltage rating of 60 V for the N-channel and -60 V for the P-channel, with continuous drain currents of 12.5 A and -7.5 A at 100°C, respectively. Total power dissipation is 41 W for the N-channel and 31 W for the P-channel. The thermal resistance is 60°C/W junction to ambient, with junction-to-case values of 3°C/W (N-channel) and 4°C/W (P-channel). The MOSFETs are surface-mounted, RoHS compliant, and meet UL 94 V-0 flammability rating. The package dimensions are 5.15-5.55 mm by 5.95-6.35 mm. The part is rated for operation from -55°C to +150°C and is designed for applications requiring compact, high-efficiency switching.
N/P-CHANNEL MOSFET,PDFN5060-8D
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD032NP06L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerLDFN |