Dual N-channel MOSFET in a PDFN5060-8D package, rated for 60 V drain-source voltage and continuous drain current of 20 A at 25°C, with a maximum power dissipation of 41 W. The device features a low on-resistance of 23 mΩ at 10 V gate-source voltage and 30 mΩ at 4.5 V, and a thermal resistance of 3°C/W from junction to case. It complies with RoHS standards and is halogen-free, with an operating junction temperature range of -55°C to +150°C. The package supports high heat dissipation and meets UL 94 V-0 flammability rating.
DUAL N-CHANNEL MOSFET,PDFN5060-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCACD030N06L-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerLDFN |