N-channel MOSFET for surface mounting in DFN5060 package with dimensions 5.64 mm × 6.35 mm × 1.20 mm, rated for 60 V drain-source voltage, 70 A continuous drain current, and 85 W total power dissipation. Operating junction temperature range is -55°C to +150°C. Features low gate charge, RoHS-compliant lead-free finish, and epoxy meeting UL 94 V-0 flammability rating. Thermal resistance is 1.47°C/W junction to case. No other variant-specific details are stated for the -TP suffix.
MOSFET N-CH 60 70A DFN5060
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MCAC70N06Y-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |